Same Sky Speakers CMS-20103-078SP

Description
8 Ohms General Purpose Speaker 700mW 440Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 440Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-20103-078SP-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 700mW 440Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 440Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-20103-078SP-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Miniature Speakers - 1176049 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Round Speakers - CE-2808B36 - Challenge Electronics
Challenge Electronics
Specs
SPL 92 dB
Nominal Power 1.5 watts
Maximum Power 2 watts
View Details