Same Sky Speakers CMS-201026-18SP

Description
SPEAKER, 20 MMX10MM RECTANGULAR,
Request a Quote Datasheet
Description
SPEAKER, 20 MMX10MM RECTANGULAR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-201026-18SP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 20 MMX10MM RECTANGULAR,

SPEAKER, 20 MMX10MM RECTANGULAR,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-201026-18SP-ND
Product Name Speakers
Resonance Frequency 900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527046 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 8 ohms
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
 - TWIN 12X - Wharfedale Pro
Wharfedale Pro
Specs
SPL 127 dB
Nominal Power 400 watts
Maximum Power 800 watts
View Details