Same Sky Speakers CMS-18138-25-SP

Description
8 Ohms General Purpose Speaker 700mW 384Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 384Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-4060-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-4060-ND
Speakers 102-4060-ND
8 Ohms General Purpose Speaker 700mW 384Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 384Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-4060-ND
Product Name Speakers
Resonance Frequency 480 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 276837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
Speakers - 2603-CS17-01P100-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details