Same Sky Speakers CMS-16093-076SP

Description
6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-4629-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-4629-ND
Speakers 102-4629-ND
6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-4629-ND
Product Name Speakers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 276841 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 72 dB
Nominal Power 0.1500 watts
Impedance 8 ohms
View Details
Round Speakers - CES500R235DA08SCN320TR - Challenge Electronics
Specs
SPL 91 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details