Same Sky Speakers CMS-16093-076S-67

Description
6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-5006-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-5006-ND
Speakers 102-5006-ND
6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-5006-ND
Product Name Speakers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.61 inch (41 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details