Same Sky Speakers CMS-160916-30-SP

Description
6 Ohms General Purpose Speaker 800mW 400Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
6 Ohms General Purpose Speaker 800mW 400Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-4059-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-4059-ND
Speakers 102-4059-ND
6 Ohms General Purpose Speaker 800mW 400Hz ~ 20kHz Top Rectangular

6 Ohms General Purpose Speaker 800mW 400Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-4059-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526804 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Speaker - FBS50B - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 90 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details