Same Sky Speakers CMS-151504-SMT-TR

Description
SPEAKER, 15 MM SQUARE, 4 MM DEEP
Request a Quote Datasheet
Description
SPEAKER, 15 MM SQUARE, 4 MM DEEP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-151504-SMT-TRCT-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 15 MM SQUARE, 4 MM DEEP

SPEAKER, 15 MM SQUARE, 4 MM DEEP

Buy Now Datasheet
Speakers - 2223-CMS-151504-SMT-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 15 MM SQUARE, 4 MM DEEP

SPEAKER, 15 MM SQUARE, 4 MM DEEP

Buy Now Datasheet
Speakers - 2223-CMS-151504-SMT-TR-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 15 MM SQUARE, 4 MM DEEP

SPEAKER, 15 MM SQUARE, 4 MM DEEP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-151504-SMT-TRCT-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 4254504 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details
Car Audio, Full Range Speaker - SR65 - Boston Acoustics, Inc.
Specs
Nominal Power 75 to 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details