Same Sky Speakers CMS-15118D-L100

Description
8 Ohms Low Profile Speaker 700mW 425Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms Low Profile Speaker 700mW 425Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-4343-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-4343-ND
Speakers 102-4343-ND
8 Ohms Low Profile Speaker 700mW 425Hz ~ 10kHz Top Rectangular

8 Ohms Low Profile Speaker 700mW 425Hz ~ 10kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-4343-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 3643391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Dynamic Mini Square Speaker - CES200R042AC08PMN800P5R - Challenge Electronics
Specs
SPL 116 dB
Nominal Power 0.1000 watts
Maximum Power 0.2000 watts
View Details