Same Sky Speakers CMS-15116-30-SP

Description
6 Ohms General Purpose Speaker 940mW 400Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
6 Ohms General Purpose Speaker 940mW 400Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-4056-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-4056-ND
Speakers 102-4056-ND
6 Ohms General Purpose Speaker 940mW 400Hz ~ 20kHz Top Rectangular

6 Ohms General Purpose Speaker 940mW 400Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-4056-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Home Audio, In-Ceiling Speaker - HSi 460 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details