Same Sky Speakers CMS-15113-078L100A-67

Description
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-15113-078L100A-67-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-15113-078L100A-67-ND
Product Name Speakers
Resonance Frequency 700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 6903699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.01 inch (51 mm)
View Details
 - TITAN 15 PASSIVE - Wharfedale Pro
Wharfedale Pro
Specs
SPL 129 dB
Nominal Power 800 watts
Maximum Power 1600 watts
View Details
Speaker - MC62W-8C - MISCO
Specs
Nominal Power 75 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details