Same Sky Speakers CMS-15113-076L100-67

Description
6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - CMS-15113-076L100-67-ND - DigiKey
Thief River Falls, MN, United States
6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number CMS-15113-076L100-67-ND
Product Name Speakers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7166453P - RS Components, Ltd.
Specs
SPL 71 dB
Nominal Power 0.5000 watts
View Details
XLS Subwoofer, 10
Specs
Nominal Power 150 watts
Sensitivity 86.6 dB
Resonance Frequency 22 Hz
View Details
2 suppliers