Same Sky Microphones CMR-4015-44-SP

Description
"MIC COND ANLG NC -44DB 0.157""DIA"
Request a Quote Datasheet
Description
"MIC COND ANLG NC -44DB 0.157""DIA"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 2223-CMR-4015-44-SP-ND - DigiKey
Thief River Falls, MN, United States
"MIC COND ANLG NC -44DB 0.157""DIA"

"MIC COND ANLG NC -44DB 0.157""DIA"

Buy Now Datasheet
Audio Products - Microphones CMR-4015-44-SP
MIC COND ANLG NC -44DB 0.157DIA

MIC COND ANLG NC -44DB 0.157DIA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 2223-CMR-4015-44-SP-ND CMR-4015-44-SP
Product Name Microphones Audio Products - Microphones
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details