Same Sky Microphones CMM-4030DT-261075-TR

Description
DIGITAL, TOP PORT, 2.6VDC
Request a Quote Datasheet
Description
DIGITAL, TOP PORT, 2.6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 2223-CMM-4030DT-261075-TR-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL, TOP PORT, 2.6VDC

DIGITAL, TOP PORT, 2.6VDC

Buy Now Datasheet
Microphones - 2223-CMM-4030DT-261075-TRCT-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL, TOP PORT, 2.6VDC

DIGITAL, TOP PORT, 2.6VDC

Buy Now Datasheet
Microphones - 2223-CMM-4030DT-261075-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL, TOP PORT, 2.6VDC

DIGITAL, TOP PORT, 2.6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 2223-CMM-4030DT-261075-TR-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details