Same Sky Microphones CMM-3526AB-38308-TR

Description
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 102-5084-6-ND - DigiKey
Thief River Falls, MN, United States
Microphones
102-5084-6-ND
Microphones 102-5084-6-ND
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 102-5084-1-ND - DigiKey
Thief River Falls, MN, United States
Microphones
102-5084-1-ND
Microphones 102-5084-1-ND
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 102-5084-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
102-5084-2-ND
Microphones 102-5084-2-ND
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones CMM-3526AB-38308-TR
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 102-5084-6-ND CMM-3526AB-38308-TR
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Wireless Systems Microphone - W3ADX20i Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 6 mV/Pa (41368 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers