Same Sky Microphones CMM-3312AT-44308-TR

Description
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-44dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-44dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 102-5085-1-ND - DigiKey
Thief River Falls, MN, United States
Microphones
102-5085-1-ND
Microphones 102-5085-1-ND
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-44dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-44dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 102-5085-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
102-5085-2-ND
Microphones 102-5085-2-ND
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-44dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-44dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - CMM-3312AT-44308-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
CMM-3312AT-44308-TR
Audio Products - Microphones CMM-3312AT-44308-TR
MIC MEMS ANLG OMNI -44DB 0.130D

MIC MEMS ANLG OMNI -44DB 0.130D

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones
Product Number 102-5085-1-ND CMM-3312AT-44308-TR
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details