Buzzers Indicator, Internally Driven Magnetic 3V 30mA 2.7kHz 75dB @ 3V, 10cm Surface Mount Solder Pads
Buzzers Indicator, Internally Driven Magnetic 3V 30mA 2.7kHz 75dB @ 3V, 10cm Surface Mount Solder Pads
Buzzers Indicator, Internally Driven Magnetic 3V 30mA 2.7kHz 75dB @ 3V, 10cm Surface Mount Solder Pads
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | 2596214P | 102-3737-1-ND |
| Product Name | Piezo Buzzers | Alarms, Buzzers, and Sirens |
| Technology | Piezoelectric | |
| RoHS Compliant | Yes | |
| Tone | Noncontinuous | Noncontinuous |
| Sound Pressure Level | 80 dB | 75 dB |
| Voltage | 5 volts | 2 to 5 volts |