Same Sky Alarms, Buzzers, and Sirens CMI-1614C-120

Description
Buzzers Indicator, Internally Driven Magnetic 12V 35mA 2.2kHz 90dB @ 12V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Magnetic 12V 35mA 2.2kHz 90dB @ 12V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-3741-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-3741-ND
Alarms, Buzzers, and Sirens 102-3741-ND
Buzzers Indicator, Internally Driven Magnetic 12V 35mA 2.2kHz 90dB @ 12V, 10cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Magnetic 12V 35mA 2.2kHz 90dB @ 12V, 10cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 102-3741-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 10687286 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Technology Piezoelectric
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 237984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details