Ø22*8mm,
China Piezo Transducer manufacturer FBPT2210, FBELE Brand.
| Ningbo Best Group Co., Ltd. | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | FBPT2210 |
| Product Name | Piezo Transducer |
| Technology | Piezoelectric |
| Shape | Round |
| Terminations | PCPins |
| Mounting | Socket |
| Diameter / Length | 22 mm (0.8661 inch) |