Same Sky Alarms, Buzzers, and Sirens CMI-1295-1285T

Description
Buzzers Indicator, Internally Driven Magnetic 12V 30mA 2.3kHz 85dB @ 12V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Magnetic 12V 30mA 2.3kHz 85dB @ 12V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-CMI-1295-1285T-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-CMI-1295-1285T-ND
Alarms, Buzzers, and Sirens 102-CMI-1295-1285T-ND
Buzzers Indicator, Internally Driven Magnetic 12V 30mA 2.3kHz 85dB @ 12V, 10cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Magnetic 12V 30mA 2.3kHz 85dB @ 12V, 10cm Through Hole PC Pins

Buy Now Datasheet
Piezo Buzzers - 2596199P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596199P
Piezo Buzzers 2596199P
buzzer, 12 mm x 9.5 mm deep, M, 12 V, 85

buzzer, 12 mm x 9.5 mm deep, M, 12 V, 85

Supplier's Site
Piezo Buzzers - 2596199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596199
Piezo Buzzers 2596199
buzzer, 12 mm x 9.5 mm deep, M, 12 V, 85

buzzer, 12 mm x 9.5 mm deep, M, 12 V, 85

Supplier's Site
Piezo Buzzers - 2596198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596198
Piezo Buzzers 2596198
buzzer, 12 mm x 9.5 mm deep, M, 12 V, 85

buzzer, 12 mm x 9.5 mm deep, M, 12 V, 85

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 102-CMI-1295-1285T-ND 2596199P
Product Name Alarms, Buzzers, and Sirens Piezo Buzzers
Shape Round
Terminations PCPins
Mounting Through Hole
Frequency 2300 Hz
Sound Pressure Level 85 dB 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 4758945 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 5358039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 30 mm (1.18 inch)
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details