Same Sky Piezo Buzzers CMI-1240-SMT

Description
buzzer, 16.9 mm square, 7.8 mm deep, P,
Request a Quote Datasheet
Description
buzzer, 16.9 mm square, 7.8 mm deep, P,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Buzzers - 2596190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596190P
Piezo Buzzers 2596190P
buzzer, 16.9 mm square, 7.8 mm deep, P,

buzzer, 16.9 mm square, 7.8 mm deep, P,

Supplier's Site
Piezo Buzzers - 2596189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596189
Piezo Buzzers 2596189
buzzer, 16.9 mm square, 7.8 mm deep, P,

buzzer, 16.9 mm square, 7.8 mm deep, P,

Supplier's Site
Piezo Buzzers - 2596190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596190
Piezo Buzzers 2596190
buzzer, 16.9 mm square, 7.8 mm deep, P,

buzzer, 16.9 mm square, 7.8 mm deep, P,

Supplier's Site
Alarms, Buzzers, and Sirens - 102-1196-5-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1196-5-ND
Alarms, Buzzers, and Sirens 102-1196-5-ND
Buzzers Indicator, Internally Driven Piezo 12V 18mA 4kHz 83dB @ 12V, 10cm Surface Mount Solder Pads

Buzzers Indicator, Internally Driven Piezo 12V 18mA 4kHz 83dB @ 12V, 10cm Surface Mount Solder Pads

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 2596190P 102-1196-5-ND
Product Name Piezo Buzzers Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Tone Noncontinuous Noncontinuous
Sound Pressure Level 90 dB 83 dB
Voltage 16 volts 3 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm -  - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 2825518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Continuous
View Details
Alarms, Buzzers, and Sirens - M2BJ-B06C-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details