Same Sky Microphones CMC-6022-38L100

Description
100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-38dB ±3dB @ 94dB SPL) Wire Leads
Request a Quote Datasheet
Description
100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-38dB ±3dB @ 94dB SPL) Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 102-5627-ND - DigiKey
Thief River Falls, MN, United States
Microphones
102-5627-ND
Microphones 102-5627-ND
100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-38dB ±3dB @ 94dB SPL) Wire Leads

100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-38dB ±3dB @ 94dB SPL) Wire Leads

Buy Now Datasheet
Audio Products - Microphones CMC-6022-38L100
MIC COND ANLG OMNI -38DB 0.236D

MIC COND ANLG OMNI -38DB 0.236D

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 102-5627-ND CMC-6022-38L100
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details