Same Sky Microphones CMC-4015-25L100

Description
100Hz ~ 20kHz Analog Microphone Electret Condenser 3V ~ 10V Omnidirectional (-25dB ±3dB @ 94dB SPL) Wire Leads
Request a Quote Datasheet
Description
100Hz ~ 20kHz Analog Microphone Electret Condenser 3V ~ 10V Omnidirectional (-25dB ±3dB @ 94dB SPL) Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 102-4640-ND - DigiKey
Thief River Falls, MN, United States
Microphones
102-4640-ND
Microphones 102-4640-ND
100Hz ~ 20kHz Analog Microphone Electret Condenser 3V ~ 10V Omnidirectional (-25dB ±3dB @ 94dB SPL) Wire Leads

100Hz ~ 20kHz Analog Microphone Electret Condenser 3V ~ 10V Omnidirectional (-25dB ±3dB @ 94dB SPL) Wire Leads

Buy Now Datasheet
Audio Products - Microphones CMC-4015-25L100
MIC COND ANLG OMNI -25DB 0.157D

MIC COND ANLG OMNI -25DB 0.157D

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 102-4640-ND CMC-4015-25L100
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details