Same Sky Speakers CLS0451M-L152

Description
"SPEAKER 8OHMS .2W 45MM 6"" LEADS"
Request a Quote Datasheet
Description
"SPEAKER 8OHMS .2W 45MM 6"" LEADS"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1539-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1539-ND
Speakers 102-1539-ND
"SPEAKER 8OHMS .2W 45MM 6"" LEADS"

"SPEAKER 8OHMS .2W 45MM 6"" LEADS"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1539-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
 - LX-12, LX-12E, LX-12EW - Wharfedale Pro
Specs
SPL 129 dB
Nominal Power 800 watts
Maximum Power 1600 watts
View Details