Same Sky Speakers CLS0301

Description
8 Ohms Low Profile Speaker 1W 550Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Low Profile Speaker 1W 550Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-5618-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-5618-ND
Speakers 102-5618-ND
8 Ohms Low Profile Speaker 1W 550Hz ~ 20kHz Top Round

8 Ohms Low Profile Speaker 1W 550Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-5618-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526991 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details