Same Sky Speakers CLS0201MP

Description
8 Ohms General Purpose Speaker 100mW 680Hz ~ 7kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 100mW 680Hz ~ 7kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1542-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1542-ND
Speakers 102-1542-ND
8 Ohms General Purpose Speaker 100mW 680Hz ~ 7kHz Top Round

8 Ohms General Purpose Speaker 100mW 680Hz ~ 7kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1542-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1176046 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Speakers - 2603-CS18-02P110-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details