Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 200.9 CFM (5.63m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-A238-43-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 201 SCFM (341 m³/hr) |
| Maximum Static Pressure | 0.7800 in H2O (1.46 Torr) |
| Maximum Sound Level | 61.5 dbA |
| Nominal Voltage | 48 volts |