FAN AXIAL 120X25.4MM 24VDC WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-A225BF-263-615-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 201 SCFM (342 m³/hr) |
| Maximum Static Pressure | 1.16 in H2O (2.17 Torr) |
| Maximum Sound Level | 61.5 dbA |
| Nominal Voltage | 24 volts |