Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Sleeve 76.9 CFM (2.15m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-9238S-140-473-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 76.9 SCFM (131 m³/hr) |
| Maximum Static Pressure | 0.4400 in H2O (0.8221 Torr) |
| Maximum Sound Level | 47.3 dbA |
| Nominal Voltage | 12 volts |