DC AXIAL FAN, 92 MM SQUARE, 38 M
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-9238BF-195-628-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 130 SCFM (220 m³/hr) |
| Maximum Static Pressure | 2.31 in H2O (4.32 Torr) |
| Maximum Sound Level | 62.8 dbA |
| Nominal Voltage | 12 volts |