DC AXIAL FAN, 92 MM SQUARE, 25 M
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-9225BG68-150-502-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 88.1 SCFM (150 m³/hr) |
| Maximum Static Pressure | 0.5600 in H2O (1.05 Torr) |
| Maximum Sound Level | 50.2 dbA |
| Nominal Voltage | 12 volts |