FAN AXIAL 80X25MM 12VDC WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-8025C-125-290-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 30.9 SCFM (52.52 m³/hr) |
| Maximum Static Pressure | 0.0900 in H2O (0.1681 Torr) |
| Maximum Sound Level | 29 dbA |
| Nominal Voltage | 12 volts |