Fan Tubeaxial 12VDC Square - 80mm L x 80mm H omniCOOL™ Magnetic Sleeve 37.1 CFM (1.04m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-8015V-130-347-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 37.1 SCFM (63.06 m³/hr) |
| Maximum Static Pressure | 0.1400 in H2O (0.2616 Torr) |
| Maximum Sound Level | 34.7 dbA |
| Nominal Voltage | 12 volts |