Fan Tubeaxial 24VDC Square - 80mm L x 80mm H omniCOOL™ Magnetic Sleeve 34.9 CFM (0.977m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-8015CF-230-301-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 34.9 SCFM (59.32 m³/hr) |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) |
| Maximum Sound Level | 30.1 dbA |
| Nominal Voltage | 24 volts |