Fan Tubeaxial 12VDC Square - 70mm L x 70mm H omniCOOL™ Magnetic Sleeve 43.0 CFM (1.20m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-7020V-146-415-11-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 43 SCFM (73.09 m³/hr) |
| Maximum Static Pressure | 0.2800 in H2O (0.5231 Torr) |
| Maximum Sound Level | 41.5 dbA |
| Nominal Voltage | 12 volts |