Fan Tubeaxial 12VDC Square - 60mm L x 60mm H omniCOOL™ Magnetic Sleeve 30.4 CFM (0.851m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 102-4369-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 30.4 SCFM (51.67 m³/hr) |
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) |
| Maximum Sound Level | 36.2 dbA |
| Nominal Voltage | 12 volts |