Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.5 CFM (0.770m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 102-4407-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 27.5 SCFM (46.74 m³/hr) |
| Maximum Static Pressure | 0.2300 in H2O (0.4297 Torr) |
| Maximum Sound Level | 39 dbA |
| Nominal Voltage | 12 volts |