Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball 3.9 CFM (0.109m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-3510BF-160-188-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 3.9 SCFM (6.63 m³/hr) |
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) |
| Maximum Sound Level | 18.8 dbA |
| Nominal Voltage | 12 volts |