Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Ball 2.5 CFM (0.070m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-3010B-180-267-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 2.5 SCFM (4.25 m³/hr) |
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) |
| Maximum Sound Level | 26.8 dbA |
| Nominal Voltage | 12 volts |