Same Sky Speakers CES-402414-28-L200

Description
SPEAKER, 40.5 X 24.9MM RECTANGLE
Request a Quote Datasheet
Description
SPEAKER, 40.5 X 24.9MM RECTANGLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CES-402414-28-L200-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 40.5 X 24.9MM RECTANGLE

SPEAKER, 40.5 X 24.9MM RECTANGLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CES-402414-28-L200-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.98 inch (101 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details