Same Sky Speakers CES-391715-18PM-67

Description
8 Ohms General Purpose, Enclosure Included Speaker 1W 880Hz ~ 6kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose, Enclosure Included Speaker 1W 880Hz ~ 6kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CES-391715-18PM-67-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose, Enclosure Included Speaker 1W 880Hz ~ 6kHz Top Rectangular

8 Ohms General Purpose, Enclosure Included Speaker 1W 880Hz ~ 6kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CES-391715-18PM-67-ND
Product Name Speakers
Resonance Frequency 1100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Miniature Speakers - 1218645 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.42 inch (36 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details