Same Sky Speakers CES-2704-088L050B

Description
8 Ohms Low Profile Speaker 800mW 500Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Low Profile Speaker 800mW 500Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CES-2704-088L050B-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Low Profile Speaker 800mW 500Hz ~ 20kHz Top Round

8 Ohms Low Profile Speaker 800mW 500Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CES-2704-088L050B-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 7560155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.24 inch (32 mm)
View Details
Two-way Loudspeaker - OVO3T - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Impedance 16 ohms
Application Loudspeaker; MusicAudio
View Details
 - LX-15M, LX-15ME - Wharfedale Pro
Wharfedale Pro
Specs
SPL 129 dB
Nominal Power 700 watts
Maximum Power 1400 watts
View Details