Same Sky Alarms, Buzzers, and Sirens CEM-1212C

Description
Buzzers Indicator, Internally Driven Magnetic 12V 35mA 2.3kHz 85dB @ 12V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Magnetic 12V 35mA 2.3kHz 85dB @ 12V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-1123-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1123-ND
Alarms, Buzzers, and Sirens 102-1123-ND
Buzzers Indicator, Internally Driven Magnetic 12V 35mA 2.3kHz 85dB @ 12V, 10cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Magnetic 12V 35mA 2.3kHz 85dB @ 12V, 10cm Through Hole PC Pins

Buy Now Datasheet
Piezo Buzzers - 2596147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596147
Piezo Buzzers 2596147
buzzer, 12 mm round, 9.5 mm deep, M, 2.3

buzzer, 12 mm round, 9.5 mm deep, M, 2.3

Supplier's Site
Piezo Buzzers - 2596146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596146
Piezo Buzzers 2596146
buzzer, 12 mm round, 9.5 mm deep, M, 2.3

buzzer, 12 mm round, 9.5 mm deep, M, 2.3

Supplier's Site
Piezo Buzzers - 2596147P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596147P
Piezo Buzzers 2596147P
buzzer, 12 mm round, 9.5 mm deep, M, 2.3

buzzer, 12 mm round, 9.5 mm deep, M, 2.3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 102-1123-ND 2596147
Product Name Alarms, Buzzers, and Sirens Piezo Buzzers
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous Noncontinuous
Frequency 2300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 30 - Passenger alarm devices for wall mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 6221477P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 32 mm (1.26 inch)
View Details
Alarms, Buzzers, and Sirens - M2BJ-B24C-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details