Same Sky Speakers CDS-5819-68SP

Description
SPEAKER, 58 MM, 35 MM, 19 MM DEE
Request a Quote Datasheet
Description
SPEAKER, 58 MM, 35 MM, 19 MM DEE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CDS-5819-68SP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 58 MM, 35 MM, 19 MM DEE

SPEAKER, 58 MM, 35 MM, 19 MM DEE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CDS-5819-68SP-ND
Product Name Speakers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 1976440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.95 inch (75 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - DC22S-FR - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details