Same Sky Speakers CDS-5017-0258E

Description
50X50MM, .25W, SOLDER EYELETS
Request a Quote Datasheet
Description
50X50MM, .25W, SOLDER EYELETS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CDS-5017-0258E-ND - DigiKey
Thief River Falls, MN, United States
50X50MM, .25W, SOLDER EYELETS

50X50MM, .25W, SOLDER EYELETS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CDS-5017-0258E-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 3643278 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details
Speakers - FSL-1830R06-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 31 Hz
View Details