Same Sky Miniature Speakers CDS-40288

Description
Same Sky CDS-40288 Miniature Speaker
Request a Quote Datasheet
Description
Same Sky CDS-40288 Miniature Speaker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Speakers - 2596138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
2596138
Miniature Speakers 2596138
Same Sky CDS-40288 Miniature Speaker

Same Sky CDS-40288 Miniature Speaker

Supplier's Site
Miniature Speakers - 2596136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
2596136
Miniature Speakers 2596136
Same Sky CDS-40288 Miniature Speaker

Same Sky CDS-40288 Miniature Speaker

Supplier's Site
Miniature Speakers - 2596138P - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
2596138P
Miniature Speakers 2596138P
Same Sky CDS-40288 Miniature Speaker

Same Sky CDS-40288 Miniature Speaker

Supplier's Site
Speakers - 102-3550-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3550-ND
Speakers 102-3550-ND
8 Ohms General Purpose Speaker 6W 520Hz ~ 10kHz Top Rectangular

8 Ohms General Purpose Speaker 6W 520Hz ~ 10kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Speakers Speakers
Product Number 2596138 102-3550-ND
Product Name Miniature Speakers Speakers
SPL 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1976431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
 - EVP-R15B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 131 dB
Maximum Power 1600 watts
Impedance 4 ohms
View Details