Same Sky Speakers CDS-27204-L1003

Description
4 Ohms General Purpose Speaker 2W 600Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 2W 600Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - CDS-27204-L1003-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 2W 600Hz ~ 20kHz Top Rectangular

4 Ohms General Purpose Speaker 2W 600Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number CDS-27204-L1003-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speakers - 526988 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details