Same Sky Speakers CDS-25148-L1006

Description
8 Ohms General Purpose Speaker 1.5W 600Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1.5W 600Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - CDS-25148-L1006-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1.5W 600Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 1.5W 600Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number CDS-25148-L1006-ND
Product Name Speakers
Resonance Frequency 750 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 7560136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details
HDS Woofer, 8
Specs
Nominal Power 60 watts
Sensitivity 89.6 dB
Resonance Frequency 30 Hz
View Details