Same Sky Speakers CDS-25148-L100

Description
8 Ohms General Purpose Speaker 1.5W 600Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1.5W 600Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-3545-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3545-ND
Speakers 102-3545-ND
8 Ohms General Purpose Speaker 1.5W 600Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 1.5W 600Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-3545-ND
Product Name Speakers
Resonance Frequency 750 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 458-1122-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1300 Hz
View Details
2 suppliers
 - MX-F18B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 141 dB
Nominal Power 1600 watts
Maximum Power 3200 watts
View Details