Same Sky Speakers CDS-18138A

Description
8 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-3541-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3541-ND
Speakers 102-3541-ND
8 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-3541-ND
Product Name Speakers
Resonance Frequency 375 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 8091111 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 112 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
NE Subwoofer, 8
Specs
Nominal Power 125 watts
Sensitivity 90.7 dB
Resonance Frequency 33 Hz
View Details