Same Sky Speakers CDM-20008

Description
8 Ohms General Purpose Speaker 300mW 448Hz ~ 7kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 300mW 448Hz ~ 7kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-2502-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-2502-ND
Speakers 102-2502-ND
8 Ohms General Purpose Speaker 300mW 448Hz ~ 7kHz Top Round

8 Ohms General Purpose Speaker 300mW 448Hz ~ 7kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-2502-ND
Product Name Speakers
Resonance Frequency 560 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Speakers - 526834 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details
Speakers - D19TD05-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 1688 Hz
View Details